BZX8850-B5V6YL is a low-current Zener diode in the SOD882 (DFN1006-2) leadless SMD package, measuring 1.0 x 0.6 x 0.5 mm, with a nominal voltage of 5.6 V and a ±2% tolerance. It has a total power dissipation of 250 mW, a forward voltage of 0.9 V at 10 mA, and is specified at a test current of 50 μA for low-power applications. Operating temperature range is from -55 °C to +150 °C, with a maximum junction temperature of 150 °C. The device meets IEC 60134 absolute maximum rating standards.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 5.6V 250MW DFN1006-2
DIODE ZENER 5.6V 250MW DFN1006-2
DIODE ZENER 5.6V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-B5V6YL | 1727-BZX8850-B5V6YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |