Zener Diode 4.3V 365mW ±2.09% Surface Mount DFN1006BD-2
DIODE ZENER 4.3V 365MW 2DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1727-BZX884S-B4V3YLTR-ND | BZX884S-B4V3YL |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DFN1006BD-2 |