Low-current voltage regulator diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with dimensions of 1.0 x 0.6 x 0.5 mm. Total power dissipation is limited to 250 mW, with a working voltage range of 1.8 V to 51 V and specified at a low test current of 50 μA. The BZX8850-B11 variant features an intentional minor rise of leakage current for optimized fast switching and noise reduction. The device is rated for a maximum junction temperature of 150 °C and an ambient temperature range of -55 °C to +150 °C.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 11V 250MW DFN1006-2
DIODE ZENER 11V 250MW DFN1006-2
DIODE ZENER 11V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-B11YL | 1727-BZX8850-B11YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |