Nexperia B.V. Low-current voltage regulator diodes BZX8850-B2V7YL

Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD882 (DFN1006-2) leadless ultra small SMD plastic package, with a body size of 1.0 x 0.6 x 0.5 mm, a total power dissipation of ≤ 250 mW, and a working voltage range of nominal 1.8 V to 51 V, specified at a low test current of 50 μA for use in low-bias and battery-powered applications.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD882 (DFN1006-2) leadless ultra small SMD plastic package, with a body size of 1.0 x 0.6 x 0.5 mm, a total power dissipation of ≤ 250 mW, and a working voltage range of nominal 1.8 V to 51 V, specified at a low test current of 50 μA for use in low-bias and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX8850-B2V7YL - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX8850-B2V7YL
Low-current voltage regulator diodes BZX8850-B2V7YL
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 250 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX8850-B2V7YLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850-B2V7YLTR-ND
Single Zener Diodes 1727-BZX8850-B2V7YLTR-ND
DIODE ZENER 2.7V 250MW DFN1006-2

DIODE ZENER 2.7V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8850-B2V7YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850-B2V7YLDKR-ND
Single Zener Diodes 1727-BZX8850-B2V7YLDKR-ND
DIODE ZENER 2.7V 250MW DFN1006-2

DIODE ZENER 2.7V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8850-B2V7YLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850-B2V7YLCT-ND
Single Zener Diodes 1727-BZX8850-B2V7YLCT-ND
DIODE ZENER 2.7V 250MW DFN1006-2

DIODE ZENER 2.7V 250MW DFN1006-2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX8850-B2V7YL 1727-BZX8850-B2V7YLTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4743A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diode, Switching, 100V, 0.215A, Sod123F; Diode Configuration Nexperia - 58T1328 - Newark, An Avnet Company
Specs
Diode Applications Switching
VF 1.25 volts
IF 215 mA
View Details