Low-current voltage regulator diodes in a SOD882 (DFN1006-2) leadless ultra small SMD plastic package, with a body size of 1.0 x 0.6 x 0.5 mm, a total power dissipation of ≤ 250 mW, and a working voltage range of nominal 1.8 V to 51 V. The BZX8850-B18 variant is specified at a low test current of 50 μA and has a ±2 % tolerance. Forward voltage is ≤ 0.9 V at 10 mA. Junction temperature range is -55 °C to +150 °C, with a thermal resistance of 500 K/W in free air.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 18V 250MW DFN1006-2
DIODE ZENER 18V 250MW DFN1006-2
DIODE ZENER 18V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-B18YL | 1727-BZX8850-B18YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |