Nexperia B.V. Low-current voltage regulator diodes BZX8850-C11YL

Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD882 (DFN1006-2) leadless ultra small SMD plastic package with dimensions 1.0 x 0.6 x 0.5 mm. Total power dissipation is limited to 250 mW, with a working voltage range of nominal 1.8 V to 51 V and specification at a low test current of 50 ωA. The BZX8850-C11 variant features an intentional minor rise in leakage current for optimized fast switching and noise reduction. Forward voltage at 10 mA is 0.9 V maximum, and the device operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD882 (DFN1006-2) leadless ultra small SMD plastic package with dimensions 1.0 x 0.6 x 0.5 mm. Total power dissipation is limited to 250 mW, with a working voltage range of nominal 1.8 V to 51 V and specification at a low test current of 50 ωA. The BZX8850-C11 variant features an intentional minor rise in leakage current for optimized fast switching and noise reduction. Forward voltage at 10 mA is 0.9 V maximum, and the device operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX8850-C11YL - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX8850-C11YL
Low-current voltage regulator diodes BZX8850-C11YL
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 250 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX8850-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX8850-C11YLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850-C11YLTR-ND
Single Zener Diodes 1727-BZX8850-C11YLTR-ND
DIODE ZENER 11V 250MW DFN1006-2

DIODE ZENER 11V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8850-C11YLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850-C11YLCT-ND
Single Zener Diodes 1727-BZX8850-C11YLCT-ND
DIODE ZENER 11V 250MW DFN1006-2

DIODE ZENER 11V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8850-C11YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850-C11YLDKR-ND
Single Zener Diodes 1727-BZX8850-C11YLDKR-ND
DIODE ZENER 11V 250MW DFN1006-2

DIODE ZENER 11V 250MW DFN1006-2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX8850-C11YL 1727-BZX8850-C11YLTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-07-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Single Diodes - 1727-5340-6-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
High-speed switching diode - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers