Nexperia B.V. Low-current voltage regulator diodes BZX8850S-B30-QYL

Description
Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Total power dissipation: ≤ 365 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850S-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Total power dissipation: ≤ 365 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850S-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX8850S-B30-QYL - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX8850S-B30-QYL
Low-current voltage regulator diodes BZX8850S-B30-QYL
Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Total power dissipation: ≤ 365 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8850S-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions

Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • Total power dissipation: ≤ 365 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX8850S-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX8850S-B30-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850S-B30-QYLTR-ND
Single Zener Diodes 1727-BZX8850S-B30-QYLTR-ND
DIODE ZENER 30V 365MW DFN1006BD

DIODE ZENER 30V 365MW DFN1006BD

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8850S-B30-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850S-B30-QYLDKR-ND
Single Zener Diodes 1727-BZX8850S-B30-QYLDKR-ND
DIODE ZENER 30V 365MW DFN1006BD

DIODE ZENER 30V 365MW DFN1006BD

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8850S-B30-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8850S-B30-QYLCT-ND
Single Zener Diodes 1727-BZX8850S-B30-QYLCT-ND
DIODE ZENER 30V 365MW DFN1006BD

DIODE ZENER 30V 365MW DFN1006BD

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX8850S-B30-QYL 1727-BZX8850S-B30-QYLTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

General purpose switching diode - BAS29-QR - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers