BZX8850-B8V2YL is a low-current voltage regulator diode in an SOD882 (DFN1006-2) leadless ultra-small SMD plastic package measuring 1.0 x 0.6 x 0.5 mm. It has a nominal Zener voltage of 8.2 V, a total power dissipation of ≤ 250 mW, and is specified at a test current of 50 μA. It belongs to the ±2% tolerance series and is designed for low-bias and portable battery-powered applications. The forward voltage at 10 mA is ≤ 0.9 V. Operating junction temperature ranges from −55 °C to +150 °C, with a storage temperature range of −65 °C to +150 °C.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 8.2V 250MW DFN1006-2
DIODE ZENER 8.2V 250MW DFN1006-2
DIODE ZENER 8.2V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-B8V2YL | 1727-BZX8850-B8V2YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |