Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm x 0.6 mm x 0.47 mm. Total power dissipation is ≤ 365 mW, with a working voltage range of nominal 1.8 V to 51 V and specification at a low test current of 50 μA for low bias and portable battery-powered applications. The C-series variants offer approximately ±5 % tolerance. Qualified according to AEC-Q101 and recommended for automotive applications.
Low-current voltage regulator diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
Zener Diode 2.4V 365mW ±5% Surface Mount DFN1006BD-2
Zener Diode 2.4V 365mW ±5% Surface Mount DFN1006BD-2
ZENER DIODE, 2.4V, 0.365W, DFN1006BD ROHS COMPLIANT: YES
BZX8850S-C2V4-Q/SOD8
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX8850S-C2V4-QYL | 1727-BZX8850S-C2V4-QYLCT-ND | 73AJ2334 | BZX8850S-C2V4-QYL |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Zener Diode, 2.4V, 0.365W, Dfn1006Bd Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |