Nexperia B.V. TVS - TVS - Mixed Technology - IP4085CX4/LF/P,135 IP4085CX4/LF/P,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045647-IP4085CX4/LF /P,135 Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 4-CSP (0.91x0.91) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045647-IP4085CX4/LF /P,135 Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 4-CSP (0.91x0.91) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - IP4085CX4/LF/P,135 - 1045647-IP4085CX4/LF/P,135 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - IP4085CX4/LF/P,135
1045647-IP4085CX4/LF/P,135
TVS - TVS - Mixed Technology - IP4085CX4/LF/P,135 1045647-IP4085CX4/LF/P,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045647-IP4085CX4/LF /P,135 Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: 4-CSP (0.91x0.91) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045647-IP4085CX4/LF/P,135
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: 4-CSP (0.91x0.91)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4,500

Buy Now Datasheet
Singapore
14V WLCSP TVS Protection Diode
149-IP4085CX4/LF/P,135
14V WLCSP TVS Protection Diode 149-IP4085CX4/LF/P,135
ESD Suppressor Diode TVS Uni-Dir 14V 4-Pin WLCSP T/R Product overview: IP4085CX4/LF/P,135 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, WLCSP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, WLCSP, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-IP4085CX4/LF/P,1 35 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 14V 4-Pin WLCSP T/R Product overview: IP4085CX4/LF/P,135 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, WLCSP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, WLCSP, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-IP4085CX4/LF/P,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - IP4085CX4/LF/P,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
IP4085CX4/LF/P,135
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology IP4085CX4/LF/P,135
TVS DEVICE MIXED 4WLCSP

TVS DEVICE MIXED 4WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1045647-IP4085CX4/LF/P,135 149-IP4085CX4/LF/P,135 IP4085CX4/LF/P,135
Product Name TVS - TVS - Mixed Technology - IP4085CX4/LF/P,135 14V WLCSP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Package 4-CSP (0.91x0.91) WLCSP 4-WLCSP (0.91x0.91)
Unlock Full Specs
to access all available technical data