BZX8850-C8V2YL is a low-current Zener diode in the DFN1006-2 (SOD882) leadless SMD package, measuring 1.0 x 0.6 x 0.5 mm, with a specified zener voltage of 8.2 V and a tolerance of approximately ±5%. It is designed for low-bias and battery-powered applications, with a test current of 50 μA, a maximum power dissipation of 250 mW, and a junction temperature rating up to 150 °C.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 8.2V 250MW DFN1006-2
DIODE ZENER 8.2V 250MW DFN1006-2
DIODE ZENER 8.2V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-C8V2YL | 1727-BZX8850-C8V2YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |