BZX8850-B30YL is a low-current voltage regulator diode in an SOD882 (DFN1006-2) leadless ultra small SMD plastic package measuring 1.0 x 0.6 x 0.5 mm, with a nominal Zener voltage of 30 V, total power dissipation of 250 mW, and specified at a test current of 50 μA for low-power applications. It belongs to the ±2% tolerance series, with a forward voltage of 0.9 V at 10 mA and a junction temperature rating of up to 150 °C.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 30V 250MW DFN1006-2
DIODE ZENER 30V 250MW DFN1006-2
DIODE ZENER 30V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-B30YL | 1727-BZX8850-B30YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |