Low-current voltage regulator diodes in an SOD882 (DFN1006-2) leadless ultra small SMD plastic package measuring 1.0 x 0.6 x 0.5 mm, with a total power dissipation of ≤ 250 mW, a working voltage range of 1.8 V to 51 V, and specified at a low test current of 50 μA for use in low-bias and battery-powered applications. The BZX8850-B2V2 variant has a nominal Zener voltage of 2.2 V with a tolerance of ±2%.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.2V 250MW DFN1006-2
DIODE ZENER 2.2V 250MW DFN1006-2
DIODE ZENER 2.2V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-B2V2YL | 1727-BZX8850-B2V2YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |