General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with dimensions of 1.0 x 0.6 x 0.5 mm. Total power dissipation is limited to 250 mW, and the working voltage range is nominally 1.8 V to 51 V. The BZX8850-C39 variant is specified with approximately ±5 % tolerance and operates at a test current of 50 μA, suitable for low-bias and battery-powered applications. Junction temperature is rated up to 150 °C, with an ambient temperature range of −55 °C to +150 °C.
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 39V 250MW DFN1006-2
DIODE ZENER 39V 250MW DFN1006-2
DIODE ZENER 39V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8850-C39YL | 1727-BZX8850-C39YLTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |