VARISTOR 27.5V 2220
VARISTOR, 18V, 40V, 2220, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:AUML Series; Clamping Voltage Vc Max:40V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:-; Filter Terminals:SMD RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V18AUMLA2220T | 98B2320 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 40V, 2220, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |