VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR 25V 30A 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 98B2323 | V18MLA0603NT |
| Product Name | Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |