METAL OXIDE VARISTOR, 175V 340V SMD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:CH Series; Clamping Voltage Vc Max:340V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 200V 250A 2SMD NO LEAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 75C8173 | V200CH8S |
| Product Name | Metal Oxide Varistor, 175V 340V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |