Manufacturer: Littelfuse Inc.
Win Source Part Number: 902412-V20E30AUTOL2
Series: Automotive, AEC-Q200, AUMOV™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 47 V 5 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8533.40.4000
VARISTOR 47V 5KA DISC 20MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902412-V20E30AUTOL2 | V20E30AUTOL2 |
| Product Name | TVS - TVS - Varistors, MOVs - V20E30AUTOL2 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |