METAL OXIDE VARISTOR, 14V, 36V, RAD, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:ZT Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Reel Quantity:500 RoHS Compliant: Yes
VARISTOR 18V 1KA DISC 14MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7341 | V18ZT3P |
| Product Name | Metal Oxide Varistor, 14V, 36V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |