VARISTOR 680V 10KA DISC 20MM
METAL OXIDE VARISTOR, 560V, 1.12KV, RADIAL; Peak Surge Current @ 8/20µS:10kA; Varistor Case:Disc 20mm; Clamping Voltage Vc Max:1.12kV; Voltage Rating VDC:560V; Voltage Rating VAC:420V; Operating Temperature Range:-55°C to +85°C RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V20E420 | 85C4510 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 560V, 1.12Kv, Radial; Peak Surge Current @ 8/20Μs Littelfuse |
| Package | Through Hole |