VARISTOR 180V 400A DISC 10MM
METAL OXIDE VARISTOR, 153V 295V RAD, FULL REEL; Voltage Rating VAC:110V; Voltage Rating VDC:153V; Product Range:ZT Series; Clamping Voltage Vc Max:295V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V180ZT05P | 58K7351 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 153V 295V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |