VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.5 V 1% 0.14mV | |
| LDO Voltage Regulators 1.8 V 1% 0.14mV | |
| LDO Voltage Regulators 2.5 V 1% 0.14mV | |
| LDO Voltage Regulators 2.7 Volt 1% 0.14mV | |
| LDO Voltage Regulators 2.9 Volt 1% 0.14mV | |
| LDO Voltage Regulators 3.0 V 1% 0.14mV | |
| LDO Voltage Regulators 3.3 V 1% 0.14mV | |
| LDO Voltage Regulators 5.0 V 1% 0.14mV | |
| LDO Voltage Regulators LDO | |
| LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT | |
| LDO Voltage Regulators LINEAR LDO REG HI 35UA IQ 200MA IOUT | |
| LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT | |
| LDO Voltage Regulators Linear LDO Reg Hi 60uA Iq, 300mA Iout | |
| LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT | |
| LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 500MA IOUT | |
| LDO Voltage Regulators Linear LDO Reg Hi 80uA Iq 800mA Iout | |
| LDO Voltage Regulators LINEAR LDO REG HI 9A IQ 150MA IOUT | |
| LDO Voltage Regulators LINEAR LDO RGLTR HI 3.3V, 80uA | |
| LDO Voltage Regulators LINEAR LDO RGLTR HIG 3.3V, 9uA | |
| LDO Voltage Regulators Low Drop-Out Voltage Regulator | |
| LDO Voltage Regulators VOLTAGE REGULATOR | |
| LDO Voltage Regulators |
| << Prev | Next >> |