ABLIC Inc. 4.6V 1A LDO Voltage Regulator IC S-1172B46-E6T1U

Description
IC REG LINEAR 4.6V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B46-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 1A, LDO Voltage Regulator IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-S-1172B46-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.6V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B46-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 1A, LDO Voltage Regulator IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-S-1172B46-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6V 1A LDO Voltage Regulator IC
48-S-1172B46-E6T1U
4.6V 1A LDO Voltage Regulator IC 48-S-1172B46-E6T1U
IC REG LINEAR 4.6V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B46-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 1A, LDO Voltage Regulator IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-S-1172B46-E6T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.6V 1A 6HSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Product overview: S-1172B46-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 1A, LDO Voltage Regulator IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-S-1172B46-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1089595-S-1172B46-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1089595-S-1172B46-E6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1089595-S-1172B46-E6T1U
Win Source Part Number: 1089595-S-1172B46-E6 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1172 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 4.6V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1172 Voltage Dropout (Max): 0.1V @ 300mA

Win Source Part Number: 1089595-S-1172B46-E6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1172
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 4.6V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1172
Voltage Dropout (Max): 0.1V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1172B46-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B46-E6T1U
PMIC - Voltage Regulators - Linear S-1172B46-E6T1U
IC REG LINEAR 4.6V 1A 6HSOP

IC REG LINEAR 4.6V 1A 6HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1172B46-E6T1U
LDO Voltage Regulators S-1172B46-E6T1U
LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 48-S-1172B46-E6T1U 1089595-S-1172B46-E6T1U S-1172B46-E6T1U S-1172B46-E6T1U
Product Name 4.6V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel (TR)
Output Voltage 4.6 volts
IOUT 1 amps 1 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301ARZ-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3938SEQ - ODG (Origin Data Global)
Specs
Package Type Other; 32-LCC (J-Lead)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details