Win Source Part Number: 1248466-S-1155B49-U5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1155
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 4.9V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1155
Voltage Dropout (Max): 0.1V @ 200mA
IC REG LINEAR 4.9V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 Product overview: S-1155B49-U5T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.9V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.9V, 500MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1155B49-U5T1U can be used for catalog matching and distributor lookup.
IC REG LINEAR 4.9V 500MA SOT89-5
LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 500MA IOUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1248466-S-1155B49-U5T1U | 699-S-1155B49-U5T1U | S-1155B49-U5T1U | S-1155B49-U5T1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 4.9V 500MA SOT89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Special Features | Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable | Enable |