Win Source Part Number: 1248293-S-1170B41UC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1170
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 160 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4.1V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1394-1,1662-139
Base Product Number: S-1170
Voltage Dropout (Max): 0.18V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-89-5
Fixed Positive LDO Regulator, 4.1V, 0.18V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-89, 5 PIN Product overview: S-1170B41UC-OUATFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.1V, 0.18V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 0.18V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1170B41UC-OUAT
IC REG LINEAR 4.1V 800MA SOT89-5
IC REG LINEAR 4.1V 800MA SOT89-5
LDO Voltage Regulators Linear LDO Reg Hi 80uA Iq 800mA Iout
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1248293-S-1170B41UC-OUATFU | 1662-1394-2-ND | 776-S-1170B41UC-OUATFU | S-1170B41UC-OUATFU | S-1170B41UC-OUATFU | S-1170B41UC-OUATFU |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.1V 0.18V SOT-89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | SOT89; Other; Tape & Reel | SOT89; Other; SOT-89-5/6 | ||||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |