ABLIC Inc. 1.12V 1A LDO Voltage Regulator IC S-1172B1N-E6T1U

Description
IC REG LINEAR 1.12V 1A 6HSOP Product overview: S-1172B1N-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.12V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B1N-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.12V 1A 6HSOP Product overview: S-1172B1N-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.12V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B1N-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.12V 1A LDO Voltage Regulator IC
699-S-1172B1N-E6T1U
1.12V 1A LDO Voltage Regulator IC 699-S-1172B1N-E6T1U
IC REG LINEAR 1.12V 1A 6HSOP Product overview: S-1172B1N-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.12V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B1N-E6T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.12V 1A 6HSOP Product overview: S-1172B1N-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.12V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B1N-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - S-1172B1N-E6T1U - 892749-S-1172B1N-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1172B1N-E6T1U
892749-S-1172B1N-E6T1U
PMIC - PMIC - Voltage Regulators - Linear - S-1172B1N-E6T1U 892749-S-1172B1N-E6T1U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892749-S-1172B1N-E6T 1U Series: S-1172 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: S-1172 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892749-S-1172B1N-E6T1U
Series: S-1172
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-1172
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1172B1N-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B1N-E6T1U
PMIC - Voltage Regulators - Linear S-1172B1N-E6T1U
IC REG LINEAR 1.12V 1A 6HSOP

IC REG LINEAR 1.12V 1A 6HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1172B1N-E6T1U
LDO Voltage Regulators S-1172B1N-E6T1U
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-1172B1N-E6T1U 892749-S-1172B1N-E6T1U S-1172B1N-E6T1U S-1172B1N-E6T1U
Product Name 1.12V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1172B1N-E6T1U PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Package Type Other; 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Other; 6-HSOP
Unlock Full Specs
to access all available technical data