VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.5 V 1% 70uV | |
| LDO Voltage Regulators 1.8 V 1% 70uV | |
| LDO Voltage Regulators 2.5 V 1% 70uV | |
| LDO Voltage Regulators 2.6 Volt 1% 70uV | |
| LDO Voltage Regulators 2.7 Volt 1% 70uV | |
| LDO Voltage Regulators 2.8 Volt 1% 70uV | |
| LDO Voltage Regulators 2.9 Volt 1% 70uV | |
| LDO Voltage Regulators 200MA VOLT REG ULTRA LOW IQ | |
| LDO Voltage Regulators 28uA Iq, 100mA Iout | |
| LDO Voltage Regulators 3.0 V 1% 70uV | |
| LDO Voltage Regulators 3.1 Volt 1% 70uV | |
| LDO Voltage Regulators 3.4 V 1% 70uV | |
| LDO Voltage Regulators 30uA Iq, 200mA Iout | |
| LDO Voltage Regulators 5.0 V 1% 70uV | |
| LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 150MA IOUT | |
| LDO Voltage Regulators Low Drop-Out Voltage Regulator | |
| LDO Voltage Regulators VOLTAGE REGULATOR | |
| LDO Voltage Regulators |
| << Prev | Next >> |