ABLIC Inc. 10.4V 200MA Voltage Regulator IC S-1142DA4I-E6T1U

Description
IC REG LINEAR 10.4V 200MA 6HSOP Product overview: S-1142DA4I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142DA4I-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 10.4V 200MA 6HSOP Product overview: S-1142DA4I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142DA4I-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10.4V 200MA Voltage Regulator IC
776-S-1142DA4I-E6T1U
10.4V 200MA Voltage Regulator IC 776-S-1142DA4I-E6T1U
IC REG LINEAR 10.4V 200MA 6HSOP Product overview: S-1142DA4I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142DA4I-E6T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 10.4V 200MA 6HSOP Product overview: S-1142DA4I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142DA4I-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248505-S-1142DA4I-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248505-S-1142DA4I-E6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248505-S-1142DA4I-E6T1U
Win Source Part Number: 1248505-S-1142DA4I-E 6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142C/D Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 10.4V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 30dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1142 Voltage Dropout (Max): 0.4V @ 200mA

Win Source Part Number: 1248505-S-1142DA4I-E6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142C/D
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 10.4V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 30dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1142
Voltage Dropout (Max): 0.4V @ 200mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1142DA4I-E6T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1142DA4I-E6T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142DA4I-E6T1U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1142DA4I-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142DA4I-E6T1U
PMIC - Voltage Regulators - Linear S-1142DA4I-E6T1U
IC REG LINEAR 10.4V 200MA 6HSOP

IC REG LINEAR 10.4V 200MA 6HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1142DA4I-E6T1U
LDO Voltage Regulators S-1142DA4I-E6T1U
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1142DA4I-E6T1U 1248505-S-1142DA4I-E6T1U S-1142DA4I-E6T1U-ND S-1142DA4I-E6T1U S-1142DA4I-E6T1U
Product Name 10.4V 200MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel (TR) SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins"
Output Voltage 10.4 volts 10.4 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 50 volts 50 volts
Unlock Full Specs
to access all available technical data