ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1172B33-U5T1G S-1172B33-U5T1G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211049-S-1172B33-U5T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.07V @ 300mA Number of Regulators: 1 Output Current: 1A Family Name: S-1172B33-U5T1G Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-5 Alternative Parts (Cross-Reference): RP131S331B-E2-FE; RP131J331D-T1-FE; RP131J331B-T1-FE; G1117-33T63Uf; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211049-S-1172B33-U5T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.07V @ 300mA Number of Regulators: 1 Output Current: 1A Family Name: S-1172B33-U5T1G Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-5 Alternative Parts (Cross-Reference): RP131S331B-E2-FE; RP131J331D-T1-FE; RP131J331B-T1-FE; G1117-33T63Uf; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1172B33-U5T1G - 211049-S-1172B33-U5T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1172B33-U5T1G
211049-S-1172B33-U5T1G
PMIC - PMIC - Voltage Regulators - Linear - S-1172B33-U5T1G 211049-S-1172B33-U5T1G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211049-S-1172B33-U5T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.07V @ 300mA Number of Regulators: 1 Output Current: 1A Family Name: S-1172B33-U5T1G Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-5 Alternative Parts (Cross-Reference): RP131S331B-E2-FE; RP131J331D-T1-FE; RP131J331B-T1-FE; G1117-33T63Uf; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211049-S-1172B33-U5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.07V @ 300mA
Number of Regulators: 1
Output Current: 1A
Family Name: S-1172B33-U5T1G
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-5
Alternative Parts (Cross-Reference): RP131S331B-E2-FE; RP131J331D-T1-FE; RP131J331B-T1-FE; G1117-33T63Uf;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 0.1V SOT-89 LDO Voltage Regulator IC
776-S-1172B33-U5T1G
3.3V 0.1V SOT-89 LDO Voltage Regulator IC 776-S-1172B33-U5T1G
Fixed Positive LDO Regulator, 3.3V, 0.1V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1172B33-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B33-U5T1G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.3V, 0.1V Dropout, CMOS, PDSO5, LEAD FREE, SOT-89, 5 PIN Product overview: S-1172B33-U5T1G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B33-U5T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1172B33-U5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1172B33-U5T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1172B33-U5T1G
IC REG LINEAR 3.3V 1A SOT89-5

IC REG LINEAR 3.3V 1A SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1172B33-U5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B33-U5T1G
PMIC - Voltage Regulators - Linear S-1172B33-U5T1G
IC REG LINEAR 3.3V 1A SOT89-5

IC REG LINEAR 3.3V 1A SOT89-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1172B33-U5T1G
LDO Voltage Regulators S-1172B33-U5T1G
LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 211049-S-1172B33-U5T1G 776-S-1172B33-U5T1G S-1172B33-U5T1G S-1172B33-U5T1G S-1172B33-U5T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1172B33-U5T1G 3.3V 0.1V SOT-89 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT89; Other; SOT-89-5
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3302AR2 - 860286-ADP3302AR2 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
View Details
2 suppliers
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details