ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-11L10B16-M5T1U S-11L10B16-M5T1U

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093318-S-11L10B16-M 5T1U Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093318-S-11L10B16-M 5T1U Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-11L10B16-M5T1U - 1093318-S-11L10B16-M5T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-11L10B16-M5T1U
1093318-S-11L10B16-M5T1U
PMIC - PMIC - Voltage Regulators - Linear - S-11L10B16-M5T1U 1093318-S-11L10B16-M5T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093318-S-11L10B16-M 5T1U Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093318-S-11L10B16-M5T1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-11L10B16-M5T1U
LDO Voltage Regulators S-11L10B16-M5T1U
LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-11L10B16-M5T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-11L10B16-M5T1U
PMIC - Voltage Regulators - Linear S-11L10B16-M5T1U
IC REG LINEAR 1.6V 150MA SOT23-5

IC REG LINEAR 1.6V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1093318-S-11L10B16-M5T1U S-11L10B16-M5T1U S-11L10B16-M5T1U
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-11L10B16-M5T1U LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data