ABLIC Inc. 1V 1A Voltage Regulator IC S-1172B10-E6T1U

Description
IC REG LINEAR 1V 1A 6HSOP Product overview: S-1172B10-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B10-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 1A 6HSOP Product overview: S-1172B10-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B10-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 1A Voltage Regulator IC
776-S-1172B10-E6T1U
1V 1A Voltage Regulator IC 776-S-1172B10-E6T1U
IC REG LINEAR 1V 1A 6HSOP Product overview: S-1172B10-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B10-E6T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 1A 6HSOP Product overview: S-1172B10-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B10-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248217-S-1172B10-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248217-S-1172B10-E6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248217-S-1172B10-E6T1U
Win Source Part Number: 1248217-S-1172B10-E6 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1172 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 110 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-1397-6,1662-139 7-2,1662-1397-1,S-11 72B10-E6T1U Base Product Number: S-1172 Voltage Dropout (Max): 0.58V @ 300mA

Win Source Part Number: 1248217-S-1172B10-E6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1172
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 110 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1397-6,1662-1397-2,1662-1397-1,S-1172B10-E6T1U
Base Product Number: S-1172
Voltage Dropout (Max): 0.58V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1172B10-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1172B10-E6T1U
PMIC - Voltage Regulators - Linear S-1172B10-E6T1U
IC REG LINEAR 1V 1A 6HSOP

IC REG LINEAR 1V 1A 6HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1172B10-E6T1U
LDO Voltage Regulators S-1172B10-E6T1U
LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1172B10-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1172B10-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1172B10-E6T1U
IC REG LINEAR 1V 1A 6HSOP

IC REG LINEAR 1V 1A 6HSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1172B10-E6T1U 1248217-S-1172B10-E6T1U S-1172B10-E6T1U S-1172B10-E6T1U S-1172B10-E6T1U
Product Name 1V 1A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel
Output Voltage 1 volts 1 volts
IOUT 1 amps 1 amps 1 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers