Win Source Part Number: 1248197-S-1172B34-E6
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1172
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.4V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1172
Voltage Dropout (Max): 0.1V @ 300mA
Fixed Positive LDO Regulator, 3.4V, 0.1V Dropout, CMOS, PDSO6, HALOGEN FREE AND LEAD FREE, HSOP-6 Product overview: S-1172B34-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.4V, 0.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 0.1V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-1172B34-E6T1U can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT
IC REG LINEAR 3.4V 1A 6HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1248197-S-1172B34-E6T1U | 699-S-1172B34-E6T1U | S-1172B34-E6T1U | S-1172B34-E6T1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.4V 0.1V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SOIC; Other; Tape & Reel (TR) | |||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable | Enable |