Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LINEAR 3.8V 200MA SOT23-5
LDO Voltage Regulators LDO
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1165B38MC-N6XTFU-ND | S-1165B38MC-N6XTFU | S-1165B38MC-N6XTFU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |