Win Source Part Number: 1248411-S-1165B53MC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1165
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 5.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 65 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1165
Voltage Dropout (Max): 0.2V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LINEAR 5.3V 200MA SOT23-5 Product overview: S-1165B53MC-N7MTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.3V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1165B53MC-N7MT
IC REG LINEAR 5.3V 200MA SOT23-5
LDO Voltage Regulators LINEAR LDO REG HI 35UA IQ 200MA IOUT
IC REG LINEAR 5.3V 200MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1248411-S-1165B53MC-N7MTFG | S-1165B53MC-N7MTFG-ND | 776-S-1165B53MC-N7MTFG | S-1165B53MC-N7MTFG | S-1165B53MC-N7MTFG | S-1165B53MC-N7MTFG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5.3V 200MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |