Fixed Positive LDO Regulator, 1.2V, 0.38V Dropout, CMOS, PDSO6, HALOGEN FREE AND LEAD FREE, HSOP-6 Product overview: S-1172B12-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1172B12-E6T1U can be used for catalog matching and distributor lookup.
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892746-S-1172B12-E6T
Series: S-1172
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-1172
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators LINEAR LDO REG HI 70UA IQ 1000MA IOUT
IC REG LINEAR 1.2V 1A 6HSOP
IC REG LINEAR 1.2V 1A 6HSOP
IC REG LINEAR 1.2V 1A 6HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1172B12-E6T1U | 892746-S-1172B12-E6T1U | S-1172B12-E6T1U | S-1172B12-E6T1U | S-1172B12-E6T1U | S-1172B12-E6T1U |
| Product Name | 1.2V 0.38V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-1172B12-E6T1U | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 3.80E-4 volts | 0.3800 volts | ||||
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 6-HSOP | SOIC; Other; 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Output Voltage Type | Fixed |