USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
IC USB HOST/DEVICE CTRL 64-QFN
USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
IC USB HOST/DEVICE CTRL 64-QFN
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | VNC2-64Q1B-TRAY-ND | VNC2-64Q1B-TRAY | VNC2-64Q1B-TRAY | VNC2-64Q1B-TRAY |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; SPI | USB; USB | SPI; SPI, UART | SPI; SPI, UART |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3.6V | Other | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |