ZSSC4151CE6T -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SENSOR AND DETECTOR INTERFACES
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC4151CE6T
Description
TSSOP / 16 / 5X4MM-0
-
Quarktwin Technology Ltd.
Description
TSSOP / 16 / 5X4MM-0
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC4151CE6T
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC4151CE6T |
ZSSC4151CE6T |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 50 C (-13 to 122 F)
View Details