TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TSB12C01AMWN -- CONTROLLERS
Texas Instruments High-Performance Analog
Controllers
TSB12C01AMWN
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Controllers
TSB12C01AMWN
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
TSB12C01AMWN |
TSB12C01AMWN |
|
Product Name
|
Controllers |
Integrated Circuits (ICs) - Interface - Controllers |
|
Device Type
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
24-SMD Module
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details