TSB13LV11GGB -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Controllers
TSB13LV11GGB
Description
MOS LOG MULTIPURP&OTH
-
Quarktwin Technology Ltd.
Description
MOS LOG MULTIPURP&OTH
Suppliers
Integrated Circuits (ICs) - Interface - Controllers
TSB13LV11GGB
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
TSB13LV11GGB |
TSB13LV11GGB |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Operating Temperature
-40 C (-40 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details