UCC5606DP/81217 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SIGNAL TERMINATORS
Texas Instruments
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5606DP/81217
Description
ANALOG INTERFACE
-
Quarktwin Technology Ltd.
Datasheet
Description
ANALOG INTERFACE
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
UCC5606DP/81217 |
UCC5606DP/81217 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Signal Terminators |
Signal Terminators |
|
Device Type
|
Sensor Interface
|
Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
2 suppliers
Device Type
Transceiver
# of Rx
8 #
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers