MaxLinear, Inc. I/O Expanders XRA1405IG24TR-F

Description
I/O Expander 16 SPI 26MHz 24-TSSOP
Request a Quote
Description
I/O Expander 16 SPI 26MHz 24-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XRA1405IG24TR-F is a 16-bit GPIO expander featuring an SPI interface, designed for applications requiring additional I/O capabilities. It operates within a voltage range of 1.65V to 3.6V and supports a maximum SPI clock frequency of 26MHz. Each of the 16 GPIOs can be individually configured as inputs or outputs, with options for enabling internal pull-up resistors and polarity inversion. The device also includes programmable interrupt capabilities, allowing interrupts to be triggered on rising, falling, or both edges. The XRA1405IG24TR-F is housed in a 24-pin QFN package, which is suitable for space-constrained designs. It offers 5V tolerant inputs and features integrated level shifters, making it compatible with various voltage levels. The device has a low standby current of 1µA at 1.8V and provides robust ESD protection of 3kV HBM. This expander is ideal for use in battery-operated devices, personal digital assistants, cellular phones, and other applications where additional GPIOs are needed.

Datasheet Summary
Powered by GS/AI

The XRA1405IG24TR-F is a 16-bit GPIO expander featuring an SPI interface, designed for applications requiring additional I/O capabilities. It operates within a voltage range of 1.65V to 3.6V and supports a maximum SPI clock frequency of 26MHz. Each of the 16 GPIOs can be individually configured as inputs or outputs, with options for enabling internal pull-up resistors and polarity inversion. The device also includes programmable interrupt capabilities, allowing interrupts to be triggered on rising, falling, or both edges. The XRA1405IG24TR-F is housed in a 24-pin QFN package, which is suitable for space-constrained designs. It offers 5V tolerant inputs and features integrated level shifters, making it compatible with various voltage levels. The device has a low standby current of 1µA at 1.8V and provides robust ESD protection of 3kV HBM. This expander is ideal for use in battery-operated devices, personal digital assistants, cellular phones, and other applications where additional GPIOs are needed.

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - XRA1405IG24TR-F-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
XRA1405IG24TR-F-ND
I/O Expanders XRA1405IG24TR-F-ND
I/O Expander 16 SPI 26MHz 24-TSSOP

I/O Expander 16 SPI 26MHz 24-TSSOP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1405IG24TR-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1405IG24TR-F
IC XPNDR 26MHZ SPI 24TSSOP

IC XPNDR 26MHZ SPI 24TSSOP

Supplier's Site
I/O Expanders - XRA1405IG24TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1405IG24TR-F
I/O Expanders XRA1405IG24TR-F
I/O Expander 16 SPI 26 MHz 24-TSSOP

I/O Expander 16 SPI 26 MHz 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number XRA1405IG24TR-F-ND XRA1405IG24TR-F XRA1405IG24TR-F
Product Name I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Technology SPI SPI; SPI
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 8270301P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9843AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details