The ZSSC3240CC2B is a sensor signal conditioning integrated circuit designed for precise amplification, digitization, and correction of resistive sensor signals. It is compatible with various sensor types, including bridge and half-bridge configurations, as well as single-element sensors like Pt100. The device features a 26-bit math core for digital compensation of sensor characteristics such as offset, sensitivity, and temperature drift, with calibration coefficients stored in non-volatile memory. This IC supports multiple digital communication interfaces, including I2C, SPI, and one-wire interface (OWI), allowing for flexible integration into different systems. It offers three operational modes to optimize performance for various applications, including continuous sensing and energy-efficient operation. The ZSSC3240CC2B can provide both absolute and ratiometric voltage outputs, as well as current-loop outputs, making it suitable for a wide range of applications in industrial automation, medical devices, and consumer electronics. The device operates within a supply voltage range of 2.7V to 5.5V and can function in temperatures from -40°C to 125°C. It is available as a die on wafers or in a 4 vó 4 mm² 24-QFN package, which allows for visual inspection of solder quality. The ZSSC3240CC2B is ideal for engineers looking for a versatile and reliable solution for sensor signal conditioning in their projects.
IC SENSOR SIGNAL CONDITIONER
IC SENSOR SIGNAL CONDITIONER
WAFER (UNSAWN) - WAFER BOX
IC SENSOR SIGNAL CONDITIONER
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3240CC2B | ZSSC3240CC2B | ZSSC3240CC2B |
| Product Name | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Storage Interface |