4 PORT USB3.2 GEN1 - PD UPSTREAM
4 PORT USB3.2 GEN1 - PD UPSTREAM
4 PORT USB3.2 GEN1 - PD UPSTREAM
4 PORT USB3.2 GEN1 - PD UPSTREAM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 150-USB7050PT-I/KDXDKR-ND | USB7050PT-I/KDX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI; I2C | USB; USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other |