L-com, Inc. 1-Meter Interval SMF 9/125 Duplex Fiber Cable 1.6mm OD Yellow LSZH FOB16SNGZYZ-M

Description
L-com's FOB16SNGZYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. This series features a duplex zipcord construction, ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. The yellow jacket is low-smoke,zero-halog en (LSZH) for use in deployments where this rating is required. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Yellow jacket color with 1.6mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home
Description
L-com's FOB16SNGZYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. This series features a duplex zipcord construction, ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. The yellow jacket is low-smoke,zero-halog en (LSZH) for use in deployments where this rating is required. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Yellow jacket color with 1.6mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 Duplex Fiber Cable 1.6mm OD Yellow LSZH - FOB16SNGZYZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 Duplex Fiber Cable 1.6mm OD Yellow LSZH
FOB16SNGZYZ-M
1-Meter Interval SMF 9/125 Duplex Fiber Cable 1.6mm OD Yellow LSZH FOB16SNGZYZ-M
L-com's FOB16SNGZYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. This series features a duplex zipcord construction, ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. The yellow jacket is low-smoke,zero-halog en (LSZH) for use in deployments where this rating is required. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Yellow jacket color with 1.6mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

L-com's FOB16SNGZYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. This series features a duplex zipcord construction, ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. The yellow jacket is low-smoke,zero-halogen (LSZH) for use in deployments where this rating is required. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) Duplex bulk cable
  • Yellow jacket color with 1.6mm OD
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
  • Fiber to the Home
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB16SNGZYZ-M
Product Name 1-Meter Interval SMF 9/125 Duplex Fiber Cable 1.6mm OD Yellow LSZH
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details