L-com, Inc. 1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black Military rated FOB25SNGMKB2-M

Description
L-com's FOB25SNGMKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer cable features a tight-buffered construction, with a ripcord inside for ease of termination. The jacket material is a tactical polyurethane for military and other harsh enivronment deployment, with an outer diameter of 7.0mm. The two 2 sub-cables are tight-buffered with an OD of 2.5mm, and utlize bend-tolerant fiber. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks
Description
L-com's FOB25SNGMKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer cable features a tight-buffered construction, with a ripcord inside for ease of termination. The jacket material is a tactical polyurethane for military and other harsh enivronment deployment, with an outer diameter of 7.0mm. The two 2 sub-cables are tight-buffered with an OD of 2.5mm, and utlize bend-tolerant fiber. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black Military rated - FOB25SNGMKB2-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black Military rated
FOB25SNGMKB2-M
1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black Military rated FOB25SNGMKB2-M
L-com's FOB25SNGMKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer cable features a tight-buffered construction, with a ripcord inside for ease of termination. The jacket material is a tactical polyurethane for military and other harsh enivronment deployment, with an outer diameter of 7.0mm. The two 2 sub-cables are tight-buffered with an OD of 2.5mm, and utlize bend-tolerant fiber. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

L-com's FOB25SNGMKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer cable features a tight-buffered construction, with a ripcord inside for ease of termination. The jacket material is a tactical polyurethane for military and other harsh enivronment deployment, with an outer diameter of 7.0mm. The two 2 sub-cables are tight-buffered with an OD of 2.5mm, and utlize bend-tolerant fiber. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) 2-count Breakout bulk cable
  • Black jacket color with 2.5mm OD
  • Cable meets Military requirements for crush and impact resistance
  • Rugged jacket protects against cuts, abrasions and chemicals

Application

  • Harsh environment applications
  • Industrial Ethernet
  • Military networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB25SNGMKB2-M
Product Name 1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black Military rated
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2846833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details