FIBER OPTIC PATCH CABLE SMA/PC-S
| DigiKey | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 5073-FCA-SMPSTP-SPM5V-01-ND |
| Product Name | Fiber Optic Cables |
| Cable Type | Simplex |
| Fiber Mode | SingleMode |
| Core Size | 50 to 125 µm (1.97 to 4.92 mils) |
| Connector Type | ST |