L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 2-count Breakout Fiber Cable 2.5mm OD Black LSZH FOB25OM1ZKB2-M

Description
L-com's FOB25OM1ZKB2-M is an OM1 62.5/125 2-count breakout cable. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. The subcables as well as the outer jacket are tight buffered, with a ripcord for ease of jacket removal when installing. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB25OM1ZKB2-M is an OM1 62.5/125 2-count breakout cable. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. The subcables as well as the outer jacket are tight buffered, with a ripcord for ease of jacket removal when installing. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 2-count Breakout Fiber Cable 2.5mm OD Black LSZH - FOB25OM1ZKB2-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 2-count Breakout Fiber Cable 2.5mm OD Black LSZH
FOB25OM1ZKB2-M
1-Meter Interval OM1 MMF 62.5/125 2-count Breakout Fiber Cable 2.5mm OD Black LSZH FOB25OM1ZKB2-M
L-com's FOB25OM1ZKB2-M is an OM1 62.5/125 2-count breakout cable. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. The subcables as well as the outer jacket are tight buffered, with a ripcord for ease of jacket removal when installing. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB25OM1ZKB2-M is an OM1 62.5/125 2-count breakout cable. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. The subcables as well as the outer jacket are tight buffered, with a ripcord for ease of jacket removal when installing. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) 2-count Breakout bulk cable
  • Black jacket color with 2.5mm OD
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB25OM1ZKB2-M
Product Name 1-Meter Interval OM1 MMF 62.5/125 2-count Breakout Fiber Cable 2.5mm OD Black LSZH
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 135553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details