L-com, Inc. Fiber Optic Patch Cable ST/APC to ST/APC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter FCA-SSTASTAD5

Description
The L-com FCA-SSTASTAD5 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SSTASTAD5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable ST/APC to ST/APC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SSTASTAD5 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SSTASTAD5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable ST/APC to ST/APC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable ST/APC to ST/APC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter - FCA-SSTASTAD5 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable ST/APC to ST/APC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter
FCA-SSTASTAD5
Fiber Optic Patch Cable ST/APC to ST/APC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter FCA-SSTASTAD5
The L-com FCA-SSTASTAD5 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SSTASTAD5 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable ST/APC to ST/APC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SSTASTAD5 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD5 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SSTASTAD5 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • ST/APC to ST/APC connectors
  • 9/125 G.652.D fiber
  • 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SSTASTAD5
Product Name Fiber Optic Patch Cable ST/APC to ST/APC Duplex 9/125 SMF G.652.D 4.8mm Black, (LSZH) w/internal spiral armor, 5 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 5357430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details