L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNR FOB16OM1RSZ-M

Description
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Slate jacket color with 1.6mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Slate jacket color with 1.6mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNR - FOB16OM1RSZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNR
FOB16OM1RSZ-M
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNR FOB16OM1RSZ-M
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Slate jacket color with 1.6mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) Duplex bulk cable
  • Slate jacket color with 1.6mm OD
  • OFNR (Riser rated) jacket complies with stringent building codes

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB16OM1RSZ-M
Product Name 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNR
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1861630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details