L-com, Inc. 1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black OFNR FOB25SNGRKB2-M

Description
L-com's FOB25SNGRKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, ideal for deployments of CWDM as well as standard single mode services. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home
Description
L-com's FOB25SNGRKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, ideal for deployments of CWDM as well as standard single mode services. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black OFNR - FOB25SNGRKB2-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black OFNR
FOB25SNGRKB2-M
1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black OFNR FOB25SNGRKB2-M
L-com's FOB25SNGRKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, ideal for deployments of CWDM as well as standard single mode services. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) 2-count Breakout bulk cable Black jacket color with 2.5mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

L-com's FOB25SNGRKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, ideal for deployments of CWDM as well as standard single mode services. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black PVC, and rated for indoor and outdoor usage. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) 2-count Breakout bulk cable
  • Black jacket color with 2.5mm OD
  • OFNR (Riser rated) jacket complies with stringent building codes

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
  • Fiber to the Home
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB25SNGRKB2-M
Product Name 1-Meter Interval SMF 9/125 2-count Breakout Fiber Cable 2.5mm OD Black OFNR
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5367077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Lc
View Details